Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.18 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1181V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.18 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.18 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.18 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0924 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.18 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0924
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.18 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0924
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.18 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.18 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.18 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.18 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9959
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.18 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9959
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.18 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.18 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X0924
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.18 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details