Panasonic Chip Resistor - Surface Mount - ERA-8AEB1150V ERA-8AEB1150V

Description
Manufacturer: Panasonic Win Source Part Number: 870825-ERA-8AEB1150V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P115BCCT, P115BCTR, ERA8AEB1150V, P115BCDKR, ERA-8AEB1150P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870825-ERA-8AEB1150V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P115BCCT, P115BCTR, ERA8AEB1150V, P115BCDKR, ERA-8AEB1150P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB1150V
870825-ERA-8AEB1150V
Chip Resistor - Surface Mount - ERA-8AEB1150V 870825-ERA-8AEB1150V
Manufacturer: Panasonic Win Source Part Number: 870825-ERA-8AEB1150V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P115BCCT, P115BCTR, ERA8AEB1150V, P115BCDKR, ERA-8AEB1150P

Manufacturer: Panasonic
Win Source Part Number: 870825-ERA-8AEB1150V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P115BCCT, P115BCTR, ERA8AEB1150V, P115BCDKR, ERA-8AEB1150P

Buy Now Datasheet
SMD 115 Ohm 4W 300V Resistor - 52-ERA-8AEB1150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 115 Ohm 4W 300V Resistor
52-ERA-8AEB1150V
SMD 115 Ohm 4W 300V Resistor 52-ERA-8AEB1150V
115 Ohm 0.1% 1/4W 1206 SMD Thin Film Resistor 300V Product overview: ERA-8AEB1150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 115 Ohm, 4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 Ohm, 4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1150V can be used for catalog matching and distributor lookup.

115 Ohm 0.1% 1/4W 1206 SMD Thin Film Resistor 300V Product overview: ERA-8AEB1150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 115 Ohm, 4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 Ohm, 4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1150V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 55W9955 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
55W9955
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 55W9955
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 31X0919 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
31X0919
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 31X0919
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870825-ERA-8AEB1150V 52-ERA-8AEB1150V 55W9955
Product Name Chip Resistor - Surface Mount - ERA-8AEB1150V SMD 115 Ohm 4W 300V Resistor Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 115 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details