Panasonic Res, Metal Film (Thin Film), 113K, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB1133V

Description
RES, METAL FILM (THIN FILM), 113K, 0.1%, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 113K, 0.1%, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 113K, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 113K, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7577
Res, Metal Film (Thin Film), 113K, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7577
RES, METAL FILM (THIN FILM), 113K, 0.1%, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 113K, 0.1%, 0.25W, 1206; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film) Film, 1206, 113Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic - 01X1421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 1206, 113Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
01X1421
Res, Metal Film (Thin Film) Film, 1206, 113Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic 01X1421
RES, METAL FILM (THIN FILM) FILM, 1206, 113KOHM, 0.1%, 0.25W, FULL REEL; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 1206, 113KOHM, 0.1%, 0.25W, FULL REEL; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7577 01X1421
Product Name Res, Metal Film (Thin Film), 113K, 0.1%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film) Film, 1206, 113Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 113000 ohms 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details