Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 113 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1130V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 113 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 113 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 113 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9954 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 113 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9954
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 113 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9954
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 113 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 113 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 113 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0916 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 113 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0916
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 113 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0916
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 113 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 113 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9954
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 113 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details