Panasonic Chip Resistor - Surface Mount ERA-8AEB1070V

Description
RES SMD 107 OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 107 OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB1070V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB1070V
Chip Resistor - Surface Mount ERA-8AEB1070V
RES SMD 107 OHM 0.1% 1/4W 1206

RES SMD 107 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0912 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0912
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0912
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 107 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 107 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9951 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9951
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9951
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 107 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 107 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB1070V 31X0912
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 107 ohms
Tolerance 0.1000 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details