Panasonic SMD 4W 150V Resistor ERA-8AEB1051V

Description
1.05kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB1051V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1051V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.05kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB1051V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1051V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 150V Resistor - 52-ERA-8AEB1051V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 150V Resistor
52-ERA-8AEB1051V
SMD 4W 150V Resistor 52-ERA-8AEB1051V
1.05kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB1051V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1051V can be used for catalog matching and distributor lookup.

1.05kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB1051V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB1051V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB1051V
870824-ERA-8AEB1051V
Chip Resistor - Surface Mount - ERA-8AEB1051V 870824-ERA-8AEB1051V
Manufacturer: Panasonic Win Source Part Number: 870824-ERA-8AEB1051V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 1.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.05KBCDKR, ERA8AEB1051V, P1.05KBCCT, P1.05KBCTR, ERA-8AEB1051P

Manufacturer: Panasonic
Win Source Part Number: 870824-ERA-8AEB1051V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 1.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.05KBCDKR, ERA8AEB1051V, P1.05KBCCT, P1.05KBCTR, ERA-8AEB1051P

Buy Now Datasheet
Res, Metal Film (Thin Film), 1K05, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K05, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7571
Res, Metal Film (Thin Film), 1K05, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7571
RES, METAL FILM (THIN FILM), 1K05, 0.1%, 0.25W, 1206; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K05, 0.1%, 0.25W, 1206; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.05 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0909 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.05 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0909
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.05 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0909
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.05 kohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.05 kohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-8AEB1051V 870824-ERA-8AEB1051V 93T7571 31X0909
Product Name SMD 4W 150V Resistor Chip Resistor - Surface Mount - ERA-8AEB1051V Res, Metal Film (Thin Film), 1K05, 0.1%, 0.25W, 1206; Resistance Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.05 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Resistance Range 1050 ohms 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details