Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB103V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331566-ERA-8AEB103V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB103V,ERA-8AEB 103P,Q8963019,P10KBC CT,P10KBCDKR,P10KBCT R Base Product Number: ERA-8AEB RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331566-ERA-8AEB103V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB103V,ERA-8AEB 103P,Q8963019,P10KBC CT,P10KBCDKR,P10KBCT R Base Product Number: ERA-8AEB RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film Chip Resistor (part number 57AK0942) from Panasonic is designed for high reliability and performance. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions, rated for 85°C at 85% relative humidity. This resistor features low resistance tolerance and a low temperature coefficient of resistance, making it suitable for precision applications. It is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is available in various resistance values and tolerances, with a power rating of 0.25 W. It is packaged for easy handling and installation, with options for pressed and punched carrier taping. The construction includes a protective coating over a high reliability metal film on an alumina substrate, ensuring durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film Chip Resistor (part number 57AK0942) from Panasonic is designed for high reliability and performance. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions, rated for 85°C at 85% relative humidity. This resistor features low resistance tolerance and a low temperature coefficient of resistance, making it suitable for precision applications. It is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is available in various resistance values and tolerances, with a power rating of 0.25 W. It is packaged for easy handling and installation, with options for pressed and punched carrier taping. The construction includes a protective coating over a high reliability metal film on an alumina substrate, ensuring durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1331566-ERA-8AEB103V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331566-ERA-8AEB103V
Resistors - Chip Resistor - Surface Mount 1331566-ERA-8AEB103V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331566-ERA-8AEB103V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB103V,ERA-8AEB 103P,Q8963019,P10KBC CT,P10KBCDKR,P10KBCT R Base Product Number: ERA-8AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331566-ERA-8AEB103V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA8AEB103V,ERA-8AEB103P,Q8963019,P10KBCCT,P10KBCDKR,P10KBCTR
Base Product Number: ERA-8AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-8AEB103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8AEB103V
SMD 4W Resistor 52-ERA-8AEB103V
RES SMD 10K OHM 0.1% 1/4W 1206 Product overview: ERA-8AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB103V can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.1% 1/4W 1206 Product overview: ERA-8AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB103V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 15R1334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
15R1334
Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 15R1334
RES, 10K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0942 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0942
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0942
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1331566-ERA-8AEB103V 52-ERA-8AEB103V 15R1334 57AK0942
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Res, 10K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details