Panasonic Chip Resistor - Surface Mount ERA-8AEB102V

Description
RES SMD 1K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 1K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB102V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB102V
Chip Resistor - Surface Mount ERA-8AEB102V
RES SMD 1K OHM 0.1% 1/4W 1206

RES SMD 1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K, 0.1%, 0.25W, 1206; Resistance Panasonic - 15R1333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K, 0.1%, 0.25W, 1206; Resistance Panasonic
15R1333
Res, Metal Film (Thin Film), 1K, 0.1%, 0.25W, 1206; Resistance Panasonic 15R1333
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K, 0.1%, 0.25W, 1206, Reel; Resistance Panasonic - 01X1420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K, 0.1%, 0.25W, 1206, Reel; Resistance Panasonic
01X1420
Res, Metal Film (Thin Film), 1K, 0.1%, 0.25W, 1206, Reel; Resistance Panasonic 01X1420
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.25W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.25W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-8AEB102V 15R1333 01X1420
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1K, 0.1%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 1K, 0.1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573334 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details