Panasonic Res, Metal Film (Thin Film), 1K02, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB1021V

Description
RES, METAL FILM (THIN FILM), 1K02, 0.1%, 0.25W, 1206; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K02, 0.1%, 0.25W, 1206; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K02, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K02, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7568
Res, Metal Film (Thin Film), 1K02, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7568
RES, METAL FILM (THIN FILM), 1K02, 0.1%, 0.25W, 1206; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K02, 0.1%, 0.25W, 1206; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7568
Product Name Res, Metal Film (Thin Film), 1K02, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1020 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details