Panasonic Chip Resistor - Surface Mount ERA-8AEB101V

Description
RES SMD 100 OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 100 OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB101V
Chip Resistor - Surface Mount ERA-8AEB101V
RES SMD 100 OHM 0.1% 1/4W 1206

RES SMD 100 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-8AEB101V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-8AEB101V
Resistors - Chip Resistor - Surface Mount ERA-8AEB101V
RES SMD 100 OHM 0.1% 1/4W 1206

RES SMD 100 OHM 0.1% 1/4W 1206

Supplier's Site
Res, 10R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 15R1332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
15R1332
Res, 10R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 15R1332
RES, 10R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-8AEB101V ERA-8AEB101V 15R1332
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers