Panasonic SMD 910 Ohm 8W 100V Resistor ERA-6YEB911V

Description
910 Ohm 0.1% 1/8W 100V SMD Chip Resistor 0805 Product overview: ERA-6YEB911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB911V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
910 Ohm 0.1% 1/8W 100V SMD Chip Resistor 0805 Product overview: ERA-6YEB911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB911V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 910 Ohm 8W 100V Resistor - 52-ERA-6YEB911V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 910 Ohm 8W 100V Resistor
52-ERA-6YEB911V
SMD 910 Ohm 8W 100V Resistor 52-ERA-6YEB911V
910 Ohm 0.1% 1/8W 100V SMD Chip Resistor 0805 Product overview: ERA-6YEB911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB911V can be used for catalog matching and distributor lookup.

910 Ohm 0.1% 1/8W 100V SMD Chip Resistor 0805 Product overview: ERA-6YEB911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB911V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERA-6YEB911V
Product Name SMD 910 Ohm 8W 100V Resistor
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details