Panasonic SMD 100V 125mW Resistor ERA-6YEB822V

Description
8.2kR 0.1% 100V 125mW 0805 SMD Chip Resistor Product overview: ERA-6YEB822V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB822V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2kR 0.1% 100V 125mW 0805 SMD Chip Resistor Product overview: ERA-6YEB822V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB822V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 125mW Resistor - 52-ERA-6YEB822V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 125mW Resistor
52-ERA-6YEB822V
SMD 100V 125mW Resistor 52-ERA-6YEB822V
8.2kR 0.1% 100V 125mW 0805 SMD Chip Resistor Product overview: ERA-6YEB822V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB822V can be used for catalog matching and distributor lookup.

8.2kR 0.1% 100V 125mW 0805 SMD Chip Resistor Product overview: ERA-6YEB822V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB822V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6YEB822V
870811-ERA-6YEB822V
Chip Resistor - Surface Mount - ERA-6YEB822V 870811-ERA-6YEB822V
Manufacturer: Panasonic Win Source Part Number: 870811-ERA-6YEB822V Series: ERA-6Y Operating Temperature Range: -55°C ~ 125°C Features: 8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P8.2KZDKR, Q8132783D, P8.2KZCT, P8.2KZTR, ERA-6YEB822, P8.2KZCT-NDR, ERA6YEB822, P8.2KZTR-NDR, ERA6YEB822V, P8.2KZDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870811-ERA-6YEB822V
Series: ERA-6Y
Operating Temperature Range: -55°C ~ 125°C
Features: 8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P8.2KZDKR, Q8132783D, P8.2KZCT, P8.2KZTR, ERA-6YEB822, P8.2KZCT-NDR, ERA6YEB822, P8.2KZTR-NDR, ERA6YEB822V, P8.2KZDKR-NDR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-6YEB822V 870811-ERA-6YEB822V
Product Name SMD 100V 125mW Resistor Chip Resistor - Surface Mount - ERA-6YEB822V
Resistance Range 8200 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details