Panasonic SMD 680 Ohm 8W 100V Resistor ERA-6YEB681V

Description
680 Ohm 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB681V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680 Ohm 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB681V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 Ohm 8W 100V Resistor - 52-ERA-6YEB681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm 8W 100V Resistor
52-ERA-6YEB681V
SMD 680 Ohm 8W 100V Resistor 52-ERA-6YEB681V
680 Ohm 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB681V can be used for catalog matching and distributor lookup.

680 Ohm 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB681V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERA-6YEB681V
Product Name SMD 680 Ohm 8W 100V Resistor
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers