Panasonic Res, Metal Film (Thin Film), 5K1, 0.1%, 0.1W, 0805; Resistance Panasonic ERA-6YEB512V

Description
RES, METAL FILM (THIN FILM), 5K1, 0.1%, 0.1W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 5K1, 0.1%, 0.1W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.1W, 0805; Resistance Panasonic - 53W3963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.1W, 0805; Resistance Panasonic
53W3963
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.1W, 0805; Resistance Panasonic 53W3963
RES, METAL FILM (THIN FILM), 5K1, 0.1%, 0.1W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K1, 0.1%, 0.1W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W3963
Product Name Res, Metal Film (Thin Film), 5K1, 0.1%, 0.1W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers