Panasonic SMD 8W 100V Resistor ERA-6YEB391V

Description
390R 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB391V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB391V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
390R 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB391V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB391V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 100V Resistor - 52-ERA-6YEB391V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6YEB391V
SMD 8W 100V Resistor 52-ERA-6YEB391V
390R 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB391V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB391V can be used for catalog matching and distributor lookup.

390R 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB391V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB391V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6YEB391V
870808-ERA-6YEB391V
Chip Resistor - Surface Mount - ERA-6YEB391V 870808-ERA-6YEB391V
Manufacturer: Panasonic Win Source Part Number: 870808-ERA-6YEB391V Series: ERA-6Y Operating Temperature Range: -55°C ~ 125°C Features: 390 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6YEB391V, P390ZTR-NDR, P390ZDKR-NDR, P390ZCT, P390ZDKR, P390ZCT-NDR, P390ZTR

Manufacturer: Panasonic
Win Source Part Number: 870808-ERA-6YEB391V
Series: ERA-6Y
Operating Temperature Range: -55°C ~ 125°C
Features: 390 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA6YEB391V, P390ZTR-NDR, P390ZDKR-NDR, P390ZCT, P390ZDKR, P390ZCT-NDR, P390ZTR

Buy Now
Resistors - Chip Resistor - Surface Mount - ERA-6YEB391V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6YEB391V
Resistors - Chip Resistor - Surface Mount ERA-6YEB391V
RES SMD 390 OHM 0.1% 1/8W 0805

RES SMD 390 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6YEB391V 870808-ERA-6YEB391V ERA-6YEB391V
Product Name SMD 8W 100V Resistor Chip Resistor - Surface Mount - ERA-6YEB391V Resistors - Chip Resistor - Surface Mount
Resistance Range 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data