Panasonic Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6YEB332V

Description
RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic - 50W0984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic
50W0984
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic 50W0984
RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W0984
Product Name Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details