Panasonic Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0805; Resistance Panasonic ERA-6YEB302V

Description
RES, METAL FILM (THIN FILM), 3K, 0.1%, 0.1W, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K, 0.1%, 0.1W, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0805; Resistance Panasonic - 53W3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0805; Resistance Panasonic
53W3962
Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0805; Resistance Panasonic 53W3962
RES, METAL FILM (THIN FILM), 3K, 0.1%, 0.1W, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K, 0.1%, 0.1W, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W3962
Product Name Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details