Panasonic SMD 100V 8W Resistor ERA-6YEB301V

Description
SMD Resistor 300R 0.1% 100V 1/8W 0805 Product overview: ERA-6YEB301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB301V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 300R 0.1% 100V 1/8W 0805 Product overview: ERA-6YEB301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB301V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 8W Resistor - 52-ERA-6YEB301V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 8W Resistor
52-ERA-6YEB301V
SMD 100V 8W Resistor 52-ERA-6YEB301V
SMD Resistor 300R 0.1% 100V 1/8W 0805 Product overview: ERA-6YEB301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB301V can be used for catalog matching and distributor lookup.

SMD Resistor 300R 0.1% 100V 1/8W 0805 Product overview: ERA-6YEB301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB301V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6YEB301V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6YEB301V
Chip Resistor - Surface Mount ERA-6YEB301V
RES SMD 300 OHM 0.1% 1/8W 0805

RES SMD 300 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52-ERA-6YEB301V ERA-6YEB301V
Product Name SMD 100V 8W Resistor Chip Resistor - Surface Mount
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7504FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details