Panasonic SMD 8W 100V Resistor ERA-6YEB222V

Description
2.2kR 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB222V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB222V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 100V Resistor - 52-ERA-6YEB222V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6YEB222V
SMD 8W 100V Resistor 52-ERA-6YEB222V
2.2kR 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB222V can be used for catalog matching and distributor lookup.

2.2kR 0.1% 1/8W 100V 0805 SMD Chip Resistor Product overview: ERA-6YEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB222V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERA-6YEB222V
Product Name SMD 8W 100V Resistor
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details