Panasonic Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0805; Resistance Panasonic ERA-6YEB104V

Description
RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0805; Resistance Panasonic - 53W3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0805; Resistance Panasonic
53W3957
Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0805; Resistance Panasonic 53W3957
RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-6YEB104V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6YEB104V
Chip Resistor - Surface Mount ERA-6YEB104V
RES SMD 100K OHM 0.1% 1/8W 0805

RES SMD 100K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 53W3957 ERA-6YEB104V
Product Name Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details