Panasonic Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic ERA-6YEB102V

Description
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic - 50W0946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic
50W0946
Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic 50W0946
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W0946
Product Name Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details