Panasonic Res, Metal Film (Thin Film), 100R, 0.1%, 0.1W, 0805; Resistance Panasonic ERA-6YEB101V

Description
RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 100R, 0.1%, 0.1W, 0805; Resistance Panasonic - 53W3954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100R, 0.1%, 0.1W, 0805; Resistance Panasonic
53W3954
Res, Metal Film (Thin Film), 100R, 0.1%, 0.1W, 0805; Resistance Panasonic 53W3954
RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-6YEB101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6YEB101V
Chip Resistor - Surface Mount ERA-6YEB101V
RES SMD 100 OHM 0.1% 1/8W 0805

RES SMD 100 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 53W3954 ERA-6YEB101V
Product Name Res, Metal Film (Thin Film), 100R, 0.1%, 0.1W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details