Panasonic Res, 97K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW9762V

Description
RES, 97K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7691
Res, 97K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7691
RES, 97K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 97K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2650
Res, 97K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2650
RES, 97K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 97K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7691
Product Name Res, 97K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers