RES, 8K66, 0.05%, 0.125W, 0805/THIN FILM; Resistance:8.66kohm;
RES, 8K66, 0.05%, 0.125W, 0805/THIN FILM; Resistance:8.66kohm;
RES 8.66K OHM 0.05% 1/4W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AH7680 | ERA-6VRW8661V |
| Product Name | Res, 8K66, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 8660 ohms | 8660 ohms |