Panasonic Res, 80K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW8062V

Description
RES, 80K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2630
Res, 80K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2630
RES, 80K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 80K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7674
Res, 80K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7674
RES, 80K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 80K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2630
Product Name Res, 80K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers