Panasonic Res, 78K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW7872V

Description
RES, 78K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7672
Res, 78K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7672
RES, 78K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 78K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2628
Res, 78K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2628
RES, 78K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 78K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7672
Product Name Res, 78K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details