Panasonic Res, 76K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW7682V

Description
RES, 76K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2626
Res, 76K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2626
RES, 76K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 76K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7671
Res, 76K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7671
RES, 76K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 76K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2626
Product Name Res, 76K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers