Panasonic Res, 6K34, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW6341V

Description
RES, 6K34, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7653
Res, 6K34, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7653
RES, 6K34, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K34, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2607
Res, 6K34, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2607
RES, 6K34, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K34, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7653
Product Name Res, 6K34, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers