Panasonic Res, 6K2, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW6201V

Description
RES, 6K2, 0.05%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 0.05%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7652
Res, 6K2, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7652
RES, 6K2, 0.05%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K2, 0.05%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2605
Res, 6K2, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2605
RES, 6K2, 0.05%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K2, 0.05%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7652
Product Name Res, 6K2, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details