RES 56.2K OHM 0.05% 1/4W 0805
RES, 56K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:56.2kohm;
RES, 56K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:56.2kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERA-6VRW5622V | 67AH2596 |
| Product Name | Chip Resistor - Surface Mount | Res, 56K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 56200 ohms | 56200 ohms |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Power Rating | 0.2500 watts | 0.1250 watts |