Panasonic Res, 5K62, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW5621V

Description
RES, 5K62, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7644
Res, 5K62, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7644
RES, 5K62, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K62, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2595
Res, 5K62, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2595
RES, 5K62, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K62, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7644
Product Name Res, 5K62, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details