Panasonic Res, 5K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW5601V

Description
RES, 5K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7642
Res, 5K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7642
RES, 5K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site
Res, 5K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2593
Res, 5K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2593
RES, 5K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7642
Product Name Res, 5K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details