Panasonic Res, 54K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW5492V

Description
RES, 54K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7641
Res, 54K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7641
RES, 54K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 54K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2592
Res, 54K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2592
RES, 54K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 54K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7641
Product Name Res, 54K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details