Panasonic Res, 5K49, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW5491V

Description
RES, 5K49, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K49, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K49, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2591
Res, 5K49, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2591
RES, 5K49, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K49, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7640
Res, 5K49, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7640
RES, 5K49, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K49, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2591
Product Name Res, 5K49, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details