Panasonic Res, 5K36, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW5361V

Description
RES, 5K36, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7638
Res, 5K36, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7638
RES, 5K36, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K36, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2589
Res, 5K36, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2589
RES, 5K36, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K36, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7638
Product Name Res, 5K36, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details