Panasonic Res, 51K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW5112V

Description
RES, 51K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2586
Res, 51K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2586
RES, 51K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 51K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7635
Res, 51K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7635
RES, 51K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 51K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2586
Product Name Res, 51K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers