Panasonic Res, 5K11, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW5111V

Description
RES, 5K11, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7634
Res, 5K11, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7634
RES, 5K11, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K11, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2585
Res, 5K11, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2585
RES, 5K11, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K11, 0.05%, 0.125W, 0805/THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7634
Product Name Res, 5K11, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details