Panasonic Res, 4K99, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4991V

Description
RES, 4K99, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7630
Res, 4K99, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7630
RES, 4K99, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K99, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2581
Res, 4K99, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2581
RES, 4K99, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K99, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7630
Product Name Res, 4K99, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers