Panasonic Res, 48K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4872V

Description
RES, 48K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 48K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2580
Res, 48K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2580
RES, 48K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 48K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7629
Res, 48K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7629
RES, 48K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 48K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2580
Product Name Res, 48K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details