Panasonic Res, 4K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4871V

Description
RES, 4K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4253
Res, 4K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4253
RES, 4K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2579
Res, 4K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2579
RES, 4K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4253
Product Name Res, 4K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details