Panasonic Res, 47K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW4702V

Description
RES, 47K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 47K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2576
Res, 47K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2576
RES, 47K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 47K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4251
Res, 47K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4251
RES, 47K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 47K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2576
Product Name Res, 47K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details