Panasonic Res, 45K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4532V

Description
RES, 45K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2572
Res, 45K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2572
RES, 45K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 45K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7625
Res, 45K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7625
RES, 45K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 45K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2572
Product Name Res, 45K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details