Panasonic Res, 43K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4322V

Description
RES, 43K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 43K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2568
Res, 43K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2568
RES, 43K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 43K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7621
Res, 43K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7621
RES, 43K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 43K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2568
Product Name Res, 43K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers