Panasonic Res, 4K12, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4121V

Description
RES, 4K12, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7617
Res, 4K12, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7617
RES, 4K12, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K12, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2561
Res, 4K12, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2561
RES, 4K12, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K12, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7617
Product Name Res, 4K12, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers