Panasonic Res, 40K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4022V

Description
RES, 40K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2560
Res, 40K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2560
RES, 40K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 40K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7616
Res, 40K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7616
RES, 40K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 40K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2560
Product Name Res, 40K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details