Panasonic Res, 3K92, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3921V

Description
RES, 3K92, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7613
Res, 3K92, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7613
RES, 3K92, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K92, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2557
Res, 3K92, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2557
RES, 3K92, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K92, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7613
Product Name Res, 3K92, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details