Panasonic Res, 39K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW3902V

Description
RES, 39K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 39K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2556
Res, 39K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2556
RES, 39K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 39K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7612
Res, 39K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7612
RES, 39K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 39K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2556
Product Name Res, 39K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details