Panasonic Res, 37K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3742V

Description
RES, 37K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7608
Res, 37K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7608
RES, 37K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 37K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2552
Res, 37K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2552
RES, 37K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 37K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7608
Product Name Res, 37K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers