Panasonic Res, 36K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3652V

Description
RES, 36K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 36K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7606
Res, 36K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7606
RES, 36K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 36K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2550
Res, 36K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2550
RES, 36K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 36K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7606
Product Name Res, 36K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details