Panasonic Res, 3K57, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3571V

Description
RES, 3K57, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7601
Res, 3K57, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7601
RES, 3K57, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K57, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2545
Res, 3K57, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2545
RES, 3K57, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K57, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7601
Product Name Res, 3K57, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers